VPT, Inc. EMI Filter VPTF20-28

Description
The VPTF20-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E/F for conducted emissions. A proven design heritage and a rugged all-metal package ensure long term reliability. Features High reliability at low cost Wide input voltage range: 0 to 50V with 80V transient for 1 sec. Up to 20.0 Amp maximum current Up to 400W output power Operation over a wide -55°C to +100°C STANDARD Six-sided rugged metal enclosure 45dB minimum attenuation at 500 kHz
Datasheet
Description
The VPTF20-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E/F for conducted emissions. A proven design heritage and a rugged all-metal package ensure long term reliability. Features High reliability at low cost Wide input voltage range: 0 to 50V with 80V transient for 1 sec. Up to 20.0 Amp maximum current Up to 400W output power Operation over a wide -55°C to +100°C STANDARD Six-sided rugged metal enclosure 45dB minimum attenuation at 500 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Filter - VPTF20-28 - VPT, Inc.
Blacksburg, VA, USA
EMI Filter
VPTF20-28
EMI Filter VPTF20-28
The VPTF20-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E/F for conducted emissions. A proven design heritage and a rugged all-metal package ensure long term reliability. Features High reliability at low cost Wide input voltage range: 0 to 50V with 80V transient for 1 sec. Up to 20.0 Amp maximum current Up to 400W output power Operation over a wide -55°C to +100°C STANDARD Six-sided rugged metal enclosure 45dB minimum attenuation at 500 kHz

The VPTF20-28 EMI filter filters conducted emissions of multiple VPT Series DC-DC converters up to its current rating, providing compliance to MIL-STD-461C/D/E/F for conducted emissions. A proven design heritage and a rugged all-metal package ensure long term reliability.

Features

  • High reliability at low cost
  • Wide input voltage range: 0 to 50V with 80V transient for 1 sec.
  • Up to 20.0 Amp maximum current
  • Up to 400W output power
  • Operation over a wide -55°C to +100°C STANDARD
  • Six-sided rugged metal enclosure
  • 45dB minimum attenuation at 500 kHz
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category EMI Filters and RFI Filters
Product Number VPTF20-28
Product Name EMI Filter
Filter Type DC
Product Standards Military Specifications
Rated Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details