VPT, Inc. EMI Filter SVRMH28

Description
With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Filters conducted emissions of two SVRHF or one SVRTR Series DC-DC converter 0V to 37.5V input range High input transient voltage: 50 V for 1 second 2 A max output current 55 dB minimum attenuation at 500 kHz Full performance over the -55°C to +125°C military temperature range Protects against conducted susceptibility specified in MIL-STD-461C, CS01 and CS02 Meets MIL-STD-461 C/D/E/F EMC requirements Hermetic hybrid technology DLA Drawing: 13011
Datasheet
Description
With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Filters conducted emissions of two SVRHF or one SVRTR Series DC-DC converter 0V to 37.5V input range High input transient voltage: 50 V for 1 second 2 A max output current 55 dB minimum attenuation at 500 kHz Full performance over the -55°C to +125°C military temperature range Protects against conducted susceptibility specified in MIL-STD-461C, CS01 and CS02 Meets MIL-STD-461 C/D/E/F EMC requirements Hermetic hybrid technology DLA Drawing: 13011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Filter - SVRMH28 - VPT, Inc.
Blacksburg, VA, USA
EMI Filter
SVRMH28
EMI Filter SVRMH28
With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission. Features Filters conducted emissions of two SVRHF or one SVRTR Series DC-DC converter 0V to 37.5V input range High input transient voltage: 50 V for 1 second 2 A max output current 55 dB minimum attenuation at 500 kHz Full performance over the -55°C to +125°C military temperature range Protects against conducted susceptibility specified in MIL-STD-461C, CS01 and CS02 Meets MIL-STD-461 C/D/E/F EMC requirements Hermetic hybrid technology DLA Drawing: 13011

With a fully passive design, the SVR Series of EMI filters are immune to degradation from radiation and are designed for TOR compliance for the longevity of your space mission.

Features

  • Filters conducted emissions of two SVRHF or one SVRTR Series DC-DC converter
  • 0V to 37.5V input range
  • High input transient voltage: 50 V for 1 second
  • 2 A max output current
  • 55 dB minimum attenuation at 500 kHz
  • Full performance over the -55°C to +125°C military temperature range
  • Protects against conducted susceptibility specified in MIL-STD-461C, CS01 and CS02
  • Meets MIL-STD-461 C/D/E/F EMC requirements
  • Hermetic hybrid technology
  • DLA Drawing: 13011
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category EMI Filters and RFI Filters
Product Number SVRMH28
Product Name EMI Filter
Filter Type DC
Product Standards Military Specifications
Rated Voltage 37.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQA020ADC-N07-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details