Leader Tech, Inc. Fabric Shielding Tape, 1 X 85Ft; Adhesive Type Leader Tech-Ferrishield ST005PCN50

Description
FABRIC SHIELDING TAPE, 1" X 85FT; Adhesive Type:Acrylic Adhesive; Tape Type:-; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:85ft; Roll Length - Metric:25m; Tape Width - Imperial:1"; Width:1" RoHS Compliant: Yes
Datasheet
Description
FABRIC SHIELDING TAPE, 1" X 85FT; Adhesive Type:Acrylic Adhesive; Tape Type:-; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:85ft; Roll Length - Metric:25m; Tape Width - Imperial:1"; Width:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fabric Shielding Tape, 1 X 85Ft; Adhesive Type Leader Tech-Ferrishield - 22M4941 - Newark, An Avnet Company
Chicago, IL, United States
Fabric Shielding Tape, 1 X 85Ft; Adhesive Type Leader Tech-Ferrishield
22M4941
Fabric Shielding Tape, 1 X 85Ft; Adhesive Type Leader Tech-Ferrishield 22M4941
FABRIC SHIELDING TAPE, 1" X 85FT; Adhesive Type:Acrylic Adhesive; Tape Type:-; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:85ft; Roll Length - Metric:25m; Tape Width - Imperial:1"; Width:1" RoHS Compliant: Yes

FABRIC SHIELDING TAPE, 1" X 85FT; Adhesive Type:Acrylic Adhesive; Tape Type:-; Conductivity:Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:85ft; Roll Length - Metric:25m; Tape Width - Imperial:1"; Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 22M4941
Product Name Fabric Shielding Tape, 1 X 85Ft; Adhesive Type Leader Tech-Ferrishield
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Discs - AF03250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details