ST003CU50 is a copper foil tape designed for EMI/RFI shielding and various electronic applications. It features a conductive acrylic pressure-sensitive adhesive, providing effective grounding and sealing capabilities. The tape has a thickness of 0.0023 inches (0.06 mm) and a width of 0.50 inches (12.7 mm), making it suitable for low-profile traces and cable wrapping to reduce electromagnetic interference. It exhibits a surface resistivity of ,â§ 0.05 Ω/sq and a resistance of ,â§ 0.2 Ω, ensuring reliable conductivity. The product can operate within a service temperature range of -40°F to 158°F (-40°C to 70°C) and has a shelf life of 12 months when stored under recommended conditions.
RF EMI Shielding Tape - Copper Foil Acrylic, Conductive, Pressure Sensitive Adhesive (PSA) 0.500" (12.70mm) X 81.000' (24.69m) X 0.002" (0.06mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | ST003CU50 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |