Leader Tech, Inc. Filters - Cable Ferrites SS33B2037

Description
Win Source Part Number: 1277201-SS33B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 23Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Description
Win Source Part Number: 1277201-SS33B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 23Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number SS33B2037 is a round cable ferrite designed for EMI filtering applications. It features a hinged snap-on design for easy installation and has an inner diameter of 0.346 inches (8.80 mm) and outer dimensions of 0.772 inches (19.60 mm) in width and 0.791 inches (20.10 mm) in height. The ferrite operates with an impedance of 23 Ohm at a frequency of 30 MHz, making it suitable for various electronic applications. It is packaged in bulk, with a standard package containing 20 units. The product is classified under ECCN EAR99 and is unaffected by REACH regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number SS33B2037 is a round cable ferrite designed for EMI filtering applications. It features a hinged snap-on design for easy installation and has an inner diameter of 0.346 inches (8.80 mm) and outer dimensions of 0.772 inches (19.60 mm) in width and 0.791 inches (20.10 mm) in height. The ferrite operates with an impedance of 23 Ohm at a frequency of 30 MHz, making it suitable for various electronic applications. It is packaged in bulk, with a standard package containing 20 units. The product is classified under ECCN EAR99 and is unaffected by REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS33B2037 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS33B2037
Filters - Cable Ferrites SS33B2037
Win Source Part Number: 1277201-SS33B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 23Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277201-SS33B2037
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.449" (36.80mm)
Standard Package: 20
Material: 33
Impedance @ Frequency: 23Ohm @ 30MHz
Design: Hinged (Snap On)
Inner Dimension: 0.346" Dia (8.80mm)
Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS33B2037
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Ceramic Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); SpecialtyMaterial (optional feature)
Shape / Form Custom Shape
Applications Structural
View Details