Leader Tech, Inc. Filters - Cable Ferrites SS33B2036

Description
Win Source Part Number: 1277194-SS33B2036 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277194-SS33B2036 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS33B2036 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS33B2036
Filters - Cable Ferrites SS33B2036
Win Source Part Number: 1277194-SS33B2036 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.413" Dia (10.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277194-SS33B2036
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 20
Material: 33
Impedance @ Frequency: 27Ohm @ 30MHz
Design: Hinged (Snap On)
Inner Dimension: 0.413" Dia (10.50mm)
Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS33B2036
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details