Leader Tech, Inc. Filters - Cable Ferrites SS33B2032

Description
Win Source Part Number: 1277193-SS33B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Outer Dimension: 1.126" W x 1.154" H (28.60mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277193-SS33B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Outer Dimension: 1.126" W x 1.154" H (28.60mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS33B2032 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS33B2032
Filters - Cable Ferrites SS33B2032
Win Source Part Number: 1277193-SS33B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 33 Impedance @ Frequency: 27Ohm @ 30MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Outer Dimension: 1.126" W x 1.154" H (28.60mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277193-SS33B2032
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.449" (36.80mm)
Standard Package: 20
Material: 33
Impedance @ Frequency: 27Ohm @ 30MHz
Design: Hinged (Snap On)
Inner Dimension: 0.500" Dia (12.70mm)
Outer Dimension: 1.126" W x 1.154" H (28.60mm x 29.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS33B2032
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details