Win Source Part Number: 1277198-SS28B2043
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.780" (45.20mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 260Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.791" Dia (20.10mm)
Outer Dimension: 1.780" W x 1.701" H (45.20mm x 43.20mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SS28B2043 |
| Product Name | Filters - Cable Ferrites |