Leader Tech, Inc. Filters - Cable Ferrites SS28B2042

Description
Win Source Part Number: 1277203-SS28B2042 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.480" (37.59mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 238Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.425" Dia (10.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1169
Request a Quote Datasheet
Description
Win Source Part Number: 1277203-SS28B2042 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.480" (37.59mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 238Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.425" Dia (10.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1169
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2042 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2042
Filters - Cable Ferrites SS28B2042
Win Source Part Number: 1277203-SS28B2042 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.480" (37.59mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 238Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.425" Dia (10.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1169

Win Source Part Number: 1277203-SS28B2042
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.480" (37.59mm)
Standard Package: 100
Material: 28
Impedance @ Frequency: 238Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.425" Dia (10.80mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
Other Names: 1798-1169

Buy Now
Ferrite Core, Split, 10.8Mm, 238Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1876 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 10.8Mm, 238Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1876
Ferrite Core, Split, 10.8Mm, 238Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1876
FERRITE CORE, SPLIT, 10.8MM, 238OHM/100MHZ; Cable Diameter:10.8mm; Frequency Min:-; Frequency Max:-; Impedance:238ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 10.8MM, 238OHM/100MHZ; Cable Diameter:10.8mm; Frequency Min:-; Frequency Max:-; Impedance:238ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2042 02M1876
Product Name Filters - Cable Ferrites Ferrite Core, Split, 10.8Mm, 238Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details