Leader Tech, Inc. Filters - Cable Ferrites SS28B2040

Description
Win Source Part Number: 1277204-SS28B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 230Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277204-SS28B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 230Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2040 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2040
Filters - Cable Ferrites SS28B2040
Win Source Part Number: 1277204-SS28B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 230Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277204-SS28B2040
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 230Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.551" Dia (14.00mm)
Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet
Ferrite Core, Split, 14Mm, 230 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1874 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 14Mm, 230 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1874
Ferrite Core, Split, 14Mm, 230 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1874
FERRITE CORE, SPLIT, 14MM, 230 OHM/100MHZ; Cable Diameter:14mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 14MM, 230 OHM/100MHZ; Cable Diameter:14mm; Frequency Min:-; Frequency Max:-; Impedance:230ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2040 02M1874
Product Name Filters - Cable Ferrites Ferrite Core, Split, 14Mm, 230 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details