Leader Tech, Inc. Filters - Cable Ferrites SS28B2037K

Description
Win Source Part Number: 1277207-SS28B2037K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Description
Win Source Part Number: 1277207-SS28B2037K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SS28B2037K is a round cable ferrite filter designed for EMI suppression in electronic applications. It features a hinged snap-on design, allowing for easy installation on cables. The ferrite has an impedance of 200 Ohm at a frequency of 100 MHz, making it suitable for various signal integrity applications. The inner diameter measures 0.346 inches (8.80 mm), while the outer dimensions are 0.772 inches (19.60 mm) in width and 0.791 inches (20.10 mm) in height. This product is packaged in bulk, with a standard package containing 20 units. It is classified under ECCN EAR99 and is unaffected by REACH regulations. The mounting type is free hanging, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The SS28B2037K is a round cable ferrite filter designed for EMI suppression in electronic applications. It features a hinged snap-on design, allowing for easy installation on cables. The ferrite has an impedance of 200 Ohm at a frequency of 100 MHz, making it suitable for various signal integrity applications. The inner diameter measures 0.346 inches (8.80 mm), while the outer dimensions are 0.772 inches (19.60 mm) in width and 0.791 inches (20.10 mm) in height. This product is packaged in bulk, with a standard package containing 20 units. It is classified under ECCN EAR99 and is unaffected by REACH regulations. The mounting type is free hanging, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2037K - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2037K
Filters - Cable Ferrites SS28B2037K
Win Source Part Number: 1277207-SS28B2037K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.346" Dia (8.80mm) Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277207-SS28B2037K
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.449" (36.80mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 200Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.346" Dia (8.80mm)
Outer Dimension: 0.772" W x 0.791" H (19.60mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS28B2037K
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Components for Sand Mill -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Applications Sand Mill, Printing Ink, Coating Slurry
Performance Features Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details