Leader Tech, Inc. Filters - Cable Ferrites SS28B2035-2

Description
Win Source Part Number: 1277196-SS28B2035-2 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 270Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277196-SS28B2035-2 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 270Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2035-2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2035-2
Filters - Cable Ferrites SS28B2035-2
Win Source Part Number: 1277196-SS28B2035-2 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 270Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.335" Dia (8.50mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277196-SS28B2035-2
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 270Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.335" Dia (8.50mm)
Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet
Ferrite Core, Split, 8.5Mm, 270 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1870 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 8.5Mm, 270 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1870
Ferrite Core, Split, 8.5Mm, 270 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1870
FERRITE CORE, SPLIT, 8.5MM, 270 OHM/100MHZ; Cable Diameter:8.5mm; Frequency Min:-; Frequency Max:-; Impedance:270ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 8.5MM, 270 OHM/100MHZ; Cable Diameter:8.5mm; Frequency Min:-; Frequency Max:-; Impedance:270ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2035-2 02M1870
Product Name Filters - Cable Ferrites Ferrite Core, Split, 8.5Mm, 270 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details