Win Source Part Number: 1277195-SS28B2035-15
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 270Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.850" W x 0.043" H (21.60mm x 1.10mm)
Outer Dimension: 1.126" W x 1.157" H (28.60mm x 29.40mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SS28B2035-15 |
| Product Name | Filters - Cable Ferrites |