Leader Tech, Inc. Filters - Cable Ferrites SS28B2034K

Description
Win Source Part Number: 1277205-SS28B2034K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 50 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.251" Dia (6.40mm) Outer Dimension: 0.587" W x 0.587" H (14.90mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277205-SS28B2034K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 50 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.251" Dia (6.40mm) Outer Dimension: 0.587" W x 0.587" H (14.90mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2034K - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2034K
Filters - Cable Ferrites SS28B2034K
Win Source Part Number: 1277205-SS28B2034K Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 50 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.251" Dia (6.40mm) Outer Dimension: 0.587" W x 0.587" H (14.90mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277205-SS28B2034K
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 50
Material: 28
Impedance @ Frequency: 220Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.251" Dia (6.40mm)
Outer Dimension: 0.587" W x 0.587" H (14.90mm x 14.90mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS28B2034K
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details