Leader Tech, Inc. Filters - Cable Ferrites SS28B2034

Description
Win Source Part Number: 1277206-SS28B2034 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.250" (31.75mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.250" Dia (6.35mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1168
Request a Quote Datasheet
Description
Win Source Part Number: 1277206-SS28B2034 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.250" (31.75mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.250" Dia (6.35mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2034 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2034
Filters - Cable Ferrites SS28B2034
Win Source Part Number: 1277206-SS28B2034 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.250" (31.75mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.250" Dia (6.35mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1168

Win Source Part Number: 1277206-SS28B2034
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.250" (31.75mm)
Standard Package: 100
Material: 28
Impedance @ Frequency: 220Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.250" Dia (6.35mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
Other Names: 1798-1168

Buy Now
Ferrite Core, Split, 6.4Mm, 220 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1867 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 6.4Mm, 220 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1867
Ferrite Core, Split, 6.4Mm, 220 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1867
FERRITE CORE, SPLIT, 6.4MM, 220 OHM/100MHZ; Cable Diameter:6.4mm; Frequency Min:-; Frequency Max:-; Impedance:220ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 6.4MM, 220 OHM/100MHZ; Cable Diameter:6.4mm; Frequency Min:-; Frequency Max:-; Impedance:220ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2034 02M1867
Product Name Filters - Cable Ferrites Ferrite Core, Split, 6.4Mm, 220 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details