Leader Tech, Inc. Filters - Cable Ferrites SS28B2031

Description
Win Source Part Number: 1277208-SS28B2031 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.256" (31.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.228" Dia (5.80mm) Outer Dimension: 1.256" W x 0.701" H (31.90mm x 17.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277208-SS28B2031 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.256" (31.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.228" Dia (5.80mm) Outer Dimension: 1.256" W x 0.701" H (31.90mm x 17.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2031 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2031
Filters - Cable Ferrites SS28B2031
Win Source Part Number: 1277208-SS28B2031 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.256" (31.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 200Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.228" Dia (5.80mm) Outer Dimension: 1.256" W x 0.701" H (31.90mm x 17.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277208-SS28B2031
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.256" (31.90mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 200Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.228" Dia (5.80mm)
Outer Dimension: 1.256" W x 0.701" H (31.90mm x 17.80mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet
Ferrite Core, Split, 5.8Mm, 200 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1864 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 5.8Mm, 200 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1864
Ferrite Core, Split, 5.8Mm, 200 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1864
FERRITE CORE, SPLIT, 5.8MM, 200 OHM/100MHZ; Cable Diameter:5.8mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 5.8MM, 200 OHM/100MHZ; Cable Diameter:5.8mm; Frequency Min:-; Frequency Max:-; Impedance:200ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2031 02M1864
Product Name Filters - Cable Ferrites Ferrite Core, Split, 5.8Mm, 200 Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details