Leader Tech, Inc. Filters - Cable Ferrites SS28B2027

Description
Win Source Part Number: 1277209-SS28B2027 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 0.469" (11.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 105Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.106" Dia (2.70mm) Outer Dimension: 0.469" W x 0.421" H (11.90mm x 10.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277209-SS28B2027 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 0.469" (11.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 105Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.106" Dia (2.70mm) Outer Dimension: 0.469" W x 0.421" H (11.90mm x 10.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28B2027 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28B2027
Filters - Cable Ferrites SS28B2027
Win Source Part Number: 1277209-SS28B2027 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 0.469" (11.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 105Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.106" Dia (2.70mm) Outer Dimension: 0.469" W x 0.421" H (11.90mm x 10.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277209-SS28B2027
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 0.469" (11.90mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 105Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.106" Dia (2.70mm)
Outer Dimension: 0.469" W x 0.421" H (11.90mm x 10.70mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet
Ferrite Core, Split, 2.7Mm, 105Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield - 02M1862 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 2.7Mm, 105Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
02M1862
Ferrite Core, Split, 2.7Mm, 105Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield 02M1862
FERRITE CORE, SPLIT, 2.7MM, 105OHM/100MHZ; Cable Diameter:2.7mm; Frequency Min:-; Frequency Max:100MHz; Impedance:105ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 2.7MM, 105OHM/100MHZ; Cable Diameter:2.7mm; Frequency Min:-; Frequency Max:100MHz; Impedance:105ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS28B2027 02M1862
Product Name Filters - Cable Ferrites Ferrite Core, Split, 2.7Mm, 105Ohm/100Mhz; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details