Leader Tech, Inc. Filters - Cable Ferrites SS28A0593K

Description
Win Source Part Number: 1277210-SS28A0593K Category: Filters>Cable Ferrites Type: Round Package: Bulk Standard Package: 100 Material: 28 Design: Hinged (Snap On) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277210-SS28A0593K Category: Filters>Cable Ferrites Type: Round Package: Bulk Standard Package: 100 Material: 28 Design: Hinged (Snap On) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS28A0593K - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS28A0593K
Filters - Cable Ferrites SS28A0593K
Win Source Part Number: 1277210-SS28A0593K Category: Filters>Cable Ferrites Type: Round Package: Bulk Standard Package: 100 Material: 28 Design: Hinged (Snap On) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277210-SS28A0593K
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Standard Package: 100
Material: 28
Design: Hinged (Snap On)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS28A0593K
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details