Leader Tech, Inc. Filters - Cable Ferrites SS25B2040

Description
Win Source Part Number: 1277186-SS25B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277186-SS25B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS25B2040 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS25B2040
Filters - Cable Ferrites SS25B2040
Win Source Part Number: 1277186-SS25B2040 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.252" (31.80mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.551" Dia (14.00mm) Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277186-SS25B2040
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.252" (31.80mm)
Standard Package: 20
Material: 25
Impedance @ Frequency: 510Ohm @ 700MHz
Design: Hinged (Snap On)
Inner Dimension: 0.551" Dia (14.00mm)
Outer Dimension: 1.252" W x 1.154" H (31.80mm x 29.30mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS25B2040
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details