Leader Tech, Inc. Filters - Cable Ferrites SS25B2033

Description
Win Source Part Number: 1277189-SS25B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277189-SS25B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS25B2033 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS25B2033
Filters - Cable Ferrites SS25B2033
Win Source Part Number: 1277189-SS25B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 390Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277189-SS25B2033
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.264" (32.10mm)
Standard Package: 20
Material: 25
Impedance @ Frequency: 390Ohm @ 700MHz
Design: Hinged (Snap On)
Inner Dimension: 0.350" Dia (8.90mm)
Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS25B2033
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details