Leader Tech, Inc. Filters - Cable Ferrites SS25B2032

Description
Win Source Part Number: 1277187-SS25B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.450" (36.83mm) Standard Package: 100 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1167
Request a Quote
Description
Win Source Part Number: 1277187-SS25B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.450" (36.83mm) Standard Package: 100 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1167
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS25B2032 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS25B2032
Filters - Cable Ferrites SS25B2032
Win Source Part Number: 1277187-SS25B2032 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.450" (36.83mm) Standard Package: 100 Material: 25 Impedance @ Frequency: 510Ohm @ 700MHz Design: Hinged (Snap On) Inner Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1167

Win Source Part Number: 1277187-SS25B2032
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.450" (36.83mm)
Standard Package: 100
Material: 25
Impedance @ Frequency: 510Ohm @ 700MHz
Design: Hinged (Snap On)
Inner Dimension: 0.500" Dia (12.70mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
Other Names: 1798-1167

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS25B2032
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details