Leader Tech, Inc. Filters - Cable Ferrites SS20B2041

Description
Win Source Part Number: 1277211-SS20B2041 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.283" (32.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.449" Dia (11.40mm) Outer Dimension: 1.283" W x 0.965" H (32.60mm x 24.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277211-SS20B2041 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.283" (32.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.449" Dia (11.40mm) Outer Dimension: 1.283" W x 0.965" H (32.60mm x 24.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS20B2041 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS20B2041
Filters - Cable Ferrites SS20B2041
Win Source Part Number: 1277211-SS20B2041 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.283" (32.60mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.449" Dia (11.40mm) Outer Dimension: 1.283" W x 0.965" H (32.60mm x 24.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277211-SS20B2041
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.283" (32.60mm)
Standard Package: 20
Material: 20
Design: Hinged (Snap On)
Inner Dimension: 0.449" Dia (11.40mm)
Outer Dimension: 1.283" W x 0.965" H (32.60mm x 24.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS20B2041
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details