Leader Tech, Inc. Filters - Cable Ferrites SS20B2037

Description
Win Source Part Number: 1277213-SS20B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.449" W x 0.791" H (36.80mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277213-SS20B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.449" W x 0.791" H (36.80mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS20B2037 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS20B2037
Filters - Cable Ferrites SS20B2037
Win Source Part Number: 1277213-SS20B2037 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.449" (36.80mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.449" W x 0.791" H (36.80mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277213-SS20B2037
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.449" (36.80mm)
Standard Package: 20
Material: 20
Design: Hinged (Snap On)
Inner Dimension: 0.350" Dia (8.90mm)
Outer Dimension: 1.449" W x 0.791" H (36.80mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet
Ferrite Core, Split, 8.8Mm; Cable Diameter Leader Tech-Ferrishield - 02M1854 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 8.8Mm; Cable Diameter Leader Tech-Ferrishield
02M1854
Ferrite Core, Split, 8.8Mm; Cable Diameter Leader Tech-Ferrishield 02M1854
FERRITE CORE, SPLIT, 8.8MM; Cable Diameter:8.8mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT, 8.8MM; Cable Diameter:8.8mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number SS20B2037 02M1854
Product Name Filters - Cable Ferrites Ferrite Core, Split, 8.8Mm; Cable Diameter Leader Tech-Ferrishield
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details