Leader Tech, Inc. Filters - Cable Ferrites SS20B2033

Description
Win Source Part Number: 1277214-SS20B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277214-SS20B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SS20B2033 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SS20B2033
Filters - Cable Ferrites SS20B2033
Win Source Part Number: 1277214-SS20B2033 Category: Filters>Cable Ferrites Type: Round Package: Bulk Length: 1.264" (32.10mm) Standard Package: 20 Material: 20 Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277214-SS20B2033
Category: Filters>Cable Ferrites
Type: Round
Package: Bulk
Length: 1.264" (32.10mm)
Standard Package: 20
Material: 20
Design: Hinged (Snap On)
Inner Dimension: 0.350" Dia (8.90mm)
Outer Dimension: 1.264" W x 0.791" H (32.10mm x 20.10mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SS20B2033
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details