The SMS-457C is a non-vented surface mount RF shield cover manufactured by Quarktwin Technology Ltd. It has overall dimensions of 1.094 inches (27.79 mm) in length and 1.328 inches (33.73 mm) in width, with a height of 0.118 inches (3.00 mm). The product is designed to provide electromagnetic interference (EMI) shielding for electronic components. It is RoHS compliant, adhering to the EU directive 2011/65/EU, ensuring it meets environmental standards. The cover is intended for use in conjunction with the SMS-457F frame, which is sold separately. This product is suitable for applications requiring reliable RF shielding in compact electronic designs.
RF Shield Cover 1.094" (27.79mm) X 1.328" (33.73mm) Non-Vented Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | SMS-457C |
| Product Name | RF Shields |