Leader Tech, Inc. Filters - Cable Ferrites SM28R0760-2

Description
Win Source Part Number: 1277288-SM28R0760-2 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 150Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.760" W x 0.051" H (19.30mm x 1.30mm) Outer Dimension: 0.760" W x 0.331" H (19.30mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277288-SM28R0760-2 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 150Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.760" W x 0.051" H (19.30mm x 1.30mm) Outer Dimension: 0.760" W x 0.331" H (19.30mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SM28R0760-2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SM28R0760-2
Filters - Cable Ferrites SM28R0760-2
Win Source Part Number: 1277288-SM28R0760-2 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 150Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.760" W x 0.051" H (19.30mm x 1.30mm) Outer Dimension: 0.760" W x 0.331" H (19.30mm x 8.40mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277288-SM28R0760-2
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.126" (28.60mm)
Standard Package: 100
Material: 28
Impedance @ Frequency: 150Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.760" W x 0.051" H (19.30mm x 1.30mm)
Outer Dimension: 0.760" W x 0.331" H (19.30mm x 8.40mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SM28R0760-2
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details