Leader Tech, Inc. Filters - Cable Ferrites SM28B1779

Description
Win Source Part Number: 1277264-SM28B1779 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 295Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.051" W x 0.066" H (52.10mm x 1.68mm) Outer Dimension: 2.500" W x 0.531" H (63.50mm x 13.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277264-SM28B1779 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 295Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.051" W x 0.066" H (52.10mm x 1.68mm) Outer Dimension: 2.500" W x 0.531" H (63.50mm x 13.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SM28B1779 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SM28B1779
Filters - Cable Ferrites SM28B1779
Win Source Part Number: 1277264-SM28B1779 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 295Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 2.051" W x 0.066" H (52.10mm x 1.68mm) Outer Dimension: 2.500" W x 0.531" H (63.50mm x 13.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277264-SM28B1779
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.126" (28.60mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 295Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 2.051" W x 0.066" H (52.10mm x 1.68mm)
Outer Dimension: 2.500" W x 0.531" H (63.50mm x 13.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SM28B1779
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Toughened Alumina (ZTA) Ceramic Blocks -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina-Zirconia
Shape / Form Block
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details