Win Source Part Number: 1114603-SG380420C-48
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Fabric Over Foam
Package: Bulk
Length: 4.000' (1.22m)
Standard Package: 20
Height: 0.380" (9.65mm)
Material: Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Shape: C-Fold
Width: 0.420" (10.67mm)
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1114603-SG380420C-48 |
| Product Name | RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |