Leader Tech, Inc. RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. SG187250D-48

Description
With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface. Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties Popular for Groove Mount or Surface Mount Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours
Description
With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface. Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties Popular for Groove Mount or Surface Mount Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours

Suppliers

Company
Product
Description
Supplier Links
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. - 70029202 - Allied Electronics, Inc.
Fort Worth, TX, USA
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In.
70029202
RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In. 70029202
With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface. Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties Popular for Groove Mount or Surface Mount Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours

With very high bond pressure sensitive adhesive mounting. Three common sizes each with CuNi metallized fabric outer surface. Universally functional for most applications — our most popular style, the D-shape, allows omni-directional compression loading from any angle. Adhesive mounting is quick and easy on any surface.

  • Cross-Sectional Profile Is Scaled For Optimum Compression/Contrast Resistance Properties
  • Popular for Groove Mount or Surface Mount
  • Very High Bond Adhesive Exhibits High Adhesion Properties in a Small Cross-Sectional Area — Eliminating the Need for Larger Space-Consuming Profiles Such as P-Shapes or Mechanical Clip-On Types. Cures to Full Strength in 24 hours
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Magnetic Shielding
Product Number 70029202
Product Name RFI Shielding Gasket, D-Shape, Cuni Cond. Surf, 0.005 - 0.010 Ohm/Lin. In.
Shielding Product Shielding Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

RF Copper System with EMI and RFI Shielding -  - MarShield
Specs
Shielding Product Custom shielding product
View Details
Shielded Braiding - 1110 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
Soft Magnetic Shielding Alloy HyMu 80® -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Molybdenum
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details