Leader Tech, Inc. RFI and EMI - Contacts, Fingerstock and Gaskets SG125187D-24

Description
.125"H X. 187"W X 24"L--D SHAPED
Datasheet
Description
.125"H X. 187"W X 24"L--D SHAPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - SG125187D-24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
SG125187D-24
RFI and EMI - Contacts, Fingerstock and Gaskets SG125187D-24
.125"H X. 187"W X 24"L--D SHAPED

.125"H X. 187"W X 24"L--D SHAPED

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
SG125187D-24
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets SG125187D-24
.125"H X. 187"W X 24"L--D SHAPED

.125"H X. 187"W X 24"L--D SHAPED

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number SG125187D-24 SG125187D-24
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details