Leader Tech, Inc. RFI and EMI - Contacts, Fingerstock and Gaskets SG060250D-18

Description
.060"H X .250"W X 18"L--D SHAPED
Description
.060"H X .250"W X 18"L--D SHAPED
Datasheet
Datasheet Summary
Powered by GS/AI

The SG060250D-18 is a D-shaped fingerstock gasket designed for effective RFI and EMI shielding applications. It measures 0.060 inches in height, 0.250 inches in width, and 18 inches in length. This product is constructed from beryllium copper, which provides excellent conductivity and durability. It is suitable for various environments and can be used in applications requiring reliable shielding against electromagnetic interference. The gasket's design allows for effective compression and deflection, ensuring a secure fit in enclosures. This product is ideal for engineers seeking a robust solution for EMI/RFI protection in their projects.

Datasheet Summary
Powered by GS/AI

The SG060250D-18 is a D-shaped fingerstock gasket designed for effective RFI and EMI shielding applications. It measures 0.060 inches in height, 0.250 inches in width, and 18 inches in length. This product is constructed from beryllium copper, which provides excellent conductivity and durability. It is suitable for various environments and can be used in applications requiring reliable shielding against electromagnetic interference. The gasket's design allows for effective compression and deflection, ensuring a secure fit in enclosures. This product is ideal for engineers seeking a robust solution for EMI/RFI protection in their projects.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - SG060250D-18 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
SG060250D-18
RFI and EMI - Contacts, Fingerstock and Gaskets SG060250D-18
.060"H X .250"W X 18"L--D SHAPED

.060"H X .250"W X 18"L--D SHAPED

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
SG060250D-18
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets SG060250D-18
.060"H X .250"W X 18"L--D SHAPED

.060"H X .250"W X 18"L--D SHAPED

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number SG060250D-18 SG060250D-18
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Type Contact; Fabric Over Foam
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1123653-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details