Leader Tech, Inc. Filters - Cable Ferrites SE28B4340

Description
Win Source Part Number: 1277305-SE28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.500" (38.10mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Clamp Inner Dimension: 3.240" W x 0.104" H (82.30mm x 2.64mm) Outer Dimension: 4.460" W x 0.625" H (113.28mm x 15.88mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1166
Request a Quote
Description
Win Source Part Number: 1277305-SE28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.500" (38.10mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Clamp Inner Dimension: 3.240" W x 0.104" H (82.30mm x 2.64mm) Outer Dimension: 4.460" W x 0.625" H (113.28mm x 15.88mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1166
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE28B4340 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE28B4340
Filters - Cable Ferrites SE28B4340
Win Source Part Number: 1277305-SE28B4340 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.500" (38.10mm) Standard Package: 100 Material: 28 Impedance @ Frequency: 325Ohm @ 100MHz Design: Clamp Inner Dimension: 3.240" W x 0.104" H (82.30mm x 2.64mm) Outer Dimension: 4.460" W x 0.625" H (113.28mm x 15.88mm) Mounting Type: Chassis Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc. Other Names: 1798-1166

Win Source Part Number: 1277305-SE28B4340
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.500" (38.10mm)
Standard Package: 100
Material: 28
Impedance @ Frequency: 325Ohm @ 100MHz
Design: Clamp
Inner Dimension: 3.240" W x 0.104" H (82.30mm x 2.64mm)
Outer Dimension: 4.460" W x 0.625" H (113.28mm x 15.88mm)
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
Other Names: 1798-1166

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE28B4340
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details