Leader Tech, Inc. Filters - Cable Ferrites SE28B3012

Description
Win Source Part Number: 1277308-SE28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Clamp Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.626" H (79.40mm x 15.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277308-SE28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Clamp Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.626" H (79.40mm x 15.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE28B3012 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE28B3012
Filters - Cable Ferrites SE28B3012
Win Source Part Number: 1277308-SE28B3012 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 286Ohm @ 100MHz Design: Clamp Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm) Outer Dimension: 3.126" W x 0.626" H (79.40mm x 15.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277308-SE28B3012
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 286Ohm @ 100MHz
Design: Clamp
Inner Dimension: 2.539" W x 0.059" H (64.50mm x 1.50mm)
Outer Dimension: 3.126" W x 0.626" H (79.40mm x 15.90mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE28B3012
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details