Leader Tech, Inc. Filters - Cable Ferrites SE28B0146

Description
Win Source Part Number: 1277295-SE28B0146 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 120Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" W x 0.059" H (32.00mm x 1.50mm) Outer Dimension: 1.567" W x 0.374" H (39.80mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277295-SE28B0146 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 120Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" W x 0.059" H (32.00mm x 1.50mm) Outer Dimension: 1.567" W x 0.374" H (39.80mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE28B0146 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE28B0146
Filters - Cable Ferrites SE28B0146
Win Source Part Number: 1277295-SE28B0146 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 120Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.260" W x 0.059" H (32.00mm x 1.50mm) Outer Dimension: 1.567" W x 0.374" H (39.80mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277295-SE28B0146
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.189" (30.20mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 120Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.260" W x 0.059" H (32.00mm x 1.50mm)
Outer Dimension: 1.567" W x 0.374" H (39.80mm x 9.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE28B0146
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Nitride Wafer Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Semiconductor manufacturing
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details