Leader Tech, Inc. Filters - Cable Ferrites SE28B0121

Description
Win Source Part Number: 1277218-SE28B0121 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 97Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.059" H (25.70mm x 1.50mm) Outer Dimension: 1.315" W x 0.374" H (33.40mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277218-SE28B0121 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 97Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.059" H (25.70mm x 1.50mm) Outer Dimension: 1.315" W x 0.374" H (33.40mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE28B0121 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE28B0121
Filters - Cable Ferrites SE28B0121
Win Source Part Number: 1277218-SE28B0121 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.189" (30.20mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 97Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.012" W x 0.059" H (25.70mm x 1.50mm) Outer Dimension: 1.315" W x 0.374" H (33.40mm x 9.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277218-SE28B0121
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.189" (30.20mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 97Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.012" W x 0.059" H (25.70mm x 1.50mm)
Outer Dimension: 1.315" W x 0.374" H (33.40mm x 9.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE28B0121
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details