Leader Tech, Inc. Filters - Cable Ferrites SE25B2480

Description
Win Source Part Number: 1277304-SE25B2480 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 790Ohm @ 700MHz Design: Clamp Inner Dimension: 2.047" W x 0.059" H (52.00mm x 1.50mm) Outer Dimension: 2.571" W x 0.654" H (65.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277304-SE25B2480 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 790Ohm @ 700MHz Design: Clamp Inner Dimension: 2.047" W x 0.059" H (52.00mm x 1.50mm) Outer Dimension: 2.571" W x 0.654" H (65.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE25B2480 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE25B2480
Filters - Cable Ferrites SE25B2480
Win Source Part Number: 1277304-SE25B2480 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 25 Impedance @ Frequency: 790Ohm @ 700MHz Design: Clamp Inner Dimension: 2.047" W x 0.059" H (52.00mm x 1.50mm) Outer Dimension: 2.571" W x 0.654" H (65.30mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277304-SE25B2480
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 25
Impedance @ Frequency: 790Ohm @ 700MHz
Design: Clamp
Inner Dimension: 2.047" W x 0.059" H (52.00mm x 1.50mm)
Outer Dimension: 2.571" W x 0.654" H (65.30mm x 16.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE25B2480
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Alumina Ceramic Disc Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details