Leader Tech, Inc. Filters - Cable Ferrites SE20B1729

Description
Win Source Part Number: 1277314-SE20B1729 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 20 Design: Clamp Inner Dimension: 1.356" W x 0.059" H (34.43mm x 1.50mm) Outer Dimension: 1.850" W x 0.654" H (47.00mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277314-SE20B1729 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 20 Design: Clamp Inner Dimension: 1.356" W x 0.059" H (34.43mm x 1.50mm) Outer Dimension: 1.850" W x 0.654" H (47.00mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SE20B1729 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SE20B1729
Filters - Cable Ferrites SE20B1729
Win Source Part Number: 1277314-SE20B1729 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.831" (46.50mm) Standard Package: 20 Material: 20 Design: Clamp Inner Dimension: 1.356" W x 0.059" H (34.43mm x 1.50mm) Outer Dimension: 1.850" W x 0.654" H (47.00mm x 16.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277314-SE20B1729
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.831" (46.50mm)
Standard Package: 20
Material: 20
Design: Clamp
Inner Dimension: 1.356" W x 0.059" H (34.43mm x 1.50mm)
Outer Dimension: 1.850" W x 0.654" H (47.00mm x 16.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SE20B1729
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details