Leader Tech, Inc. Filters - Cable Ferrites SB28B5630A

Description
Win Source Part Number: 1277185-SB28B5630A Category: Filters>Cable Ferrites Series: Saddle Beads® Package: Bulk Length: 5.63" (142.9mm) Standard Package: 20 Impedance @ Frequency: 500Ohm @ 100MHz Design: Solid Outer Dimension: 1.000" Dia (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277185-SB28B5630A Category: Filters>Cable Ferrites Series: Saddle Beads® Package: Bulk Length: 5.63" (142.9mm) Standard Package: 20 Impedance @ Frequency: 500Ohm @ 100MHz Design: Solid Outer Dimension: 1.000" Dia (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B5630A - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B5630A
Filters - Cable Ferrites SB28B5630A
Win Source Part Number: 1277185-SB28B5630A Category: Filters>Cable Ferrites Series: Saddle Beads® Package: Bulk Length: 5.63" (142.9mm) Standard Package: 20 Impedance @ Frequency: 500Ohm @ 100MHz Design: Solid Outer Dimension: 1.000" Dia (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277185-SB28B5630A
Category: Filters>Cable Ferrites
Series: Saddle Beads®
Package: Bulk
Length: 5.63" (142.9mm)
Standard Package: 20
Impedance @ Frequency: 500Ohm @ 100MHz
Design: Solid
Outer Dimension: 1.000" Dia (25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B5630A
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details