Win Source Part Number: 1277291-SB28B3500AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.126" (28.60mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 125Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 3.000" Dia (76.20mm)
Outer Dimension: 3.406" W x 0.252" H (86.50mm x 6.40mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SB28B3500AB |
| Product Name | Filters - Cable Ferrites |