Leader Tech, Inc. Filters - Ferrite Disks and Plates SB28B2100

Description
Win Source Part Number: 1275943-SB28B2100 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1275943-SB28B2100 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Disks and Plates - SB28B2100 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Disks and Plates
SB28B2100
Filters - Ferrite Disks and Plates SB28B2100
Win Source Part Number: 1275943-SB28B2100 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.250" (6.35mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1275943-SB28B2100
Category: Filters>Ferrite Disks and Plates
Series: Saddle Beads®
Package: Bulk
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 20
Filter Type: Ferrite Plate
Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B2100
Product Name Filters - Ferrite Disks and Plates
Unlock Full Specs
to access all available technical data

Similar Products

Boron nitride ceramic disk custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details