Win Source Part Number: 1275946-SB28B2100-1A
Category: Filters>Ferrite Disks and Plates
Series: Saddle Beads®
Package: Bulk
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 20
Filter Type: Ferrite Plate
Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SB28B2100-1AB |
| Product Name | Filters - Ferrite Disks and Plates |