Leader Tech, Inc. Filters - Ferrite Disks and Plates SB28B2100-1

Description
Win Source Part Number: 1275945-SB28B2100-1 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1275945-SB28B2100-1 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Disks and Plates - SB28B2100-1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Disks and Plates
SB28B2100-1
Filters - Ferrite Disks and Plates SB28B2100-1
Win Source Part Number: 1275945-SB28B2100-1 Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1275945-SB28B2100-1
Category: Filters>Ferrite Disks and Plates
Series: Saddle Beads®
Package: Bulk
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 20
Filter Type: Ferrite Plate
Dimension: 2.100" L x 2.100" W (53.34mm x 53.34mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B2100-1
Product Name Filters - Ferrite Disks and Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details