Leader Tech, Inc. Filters - Cable Ferrites SB28B2034

Description
Win Source Part Number: 1277274-SB28B2034 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 1.252" W x 0.587" H (31.80mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277274-SB28B2034 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 1.252" W x 0.587" H (31.80mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B2034 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B2034
Filters - Cable Ferrites SB28B2034
Win Source Part Number: 1277274-SB28B2034 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.000" (25.40mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 220Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.220" Dia (5.60mm) Outer Dimension: 1.252" W x 0.587" H (31.80mm x 14.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277274-SB28B2034
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.000" (25.40mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 220Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.220" Dia (5.60mm)
Outer Dimension: 1.252" W x 0.587" H (31.80mm x 14.90mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B2034
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details