Win Source Part Number: 1277239-SB28B2032AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.051" (26.70mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 60Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.512" Dia (13.00mm)
Outer Dimension: 0.965" W x 0.492" H (24.50mm x 12.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | SB28B2032AB |
| Product Name | Filters - Cable Ferrites |