Leader Tech, Inc. Filters - Cable Ferrites SB28B2031AB

Description
Win Source Part Number: 1277243-SB28B2031AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.098" (27.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 45Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 0.535" W x 0.272" H (13.60mm x 6.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277243-SB28B2031AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.098" (27.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 45Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 0.535" W x 0.272" H (13.60mm x 6.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B2031AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B2031AB
Filters - Cable Ferrites SB28B2031AB
Win Source Part Number: 1277243-SB28B2031AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.098" (27.90mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 45Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.350" Dia (8.90mm) Outer Dimension: 0.535" W x 0.272" H (13.60mm x 6.90mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277243-SB28B2031AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.098" (27.90mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 45Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.350" Dia (8.90mm)
Outer Dimension: 0.535" W x 0.272" H (13.60mm x 6.90mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B2031AB
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details