Leader Tech, Inc. Filters - Cable Ferrites SB28B2027AT

Description
Win Source Part Number: 1277278-SB28B2027AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.295" (7.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 18Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 0.295" W x 0.150" H (7.50mm x 3.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277278-SB28B2027AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.295" (7.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 18Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 0.295" W x 0.150" H (7.50mm x 3.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B2027AT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B2027AT
Filters - Cable Ferrites SB28B2027AT
Win Source Part Number: 1277278-SB28B2027AT Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.295" (7.50mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 18Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 1.000" Dia (25.40mm) Outer Dimension: 0.295" W x 0.150" H (7.50mm x 3.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277278-SB28B2027AT
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.295" (7.50mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 18Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 1.000" Dia (25.40mm)
Outer Dimension: 0.295" W x 0.150" H (7.50mm x 3.80mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B2027AT
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details