Leader Tech, Inc. Filters - Cable Ferrites SB28B0984AB

Description
Win Source Part Number: 1277250-SB28B0984AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.472" (12.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 37Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.591" Dia (15.00mm) Outer Dimension: 0.984" W x 0.492" H (25.00mm x 12.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277250-SB28B0984AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.472" (12.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 37Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.591" Dia (15.00mm) Outer Dimension: 0.984" W x 0.492" H (25.00mm x 12.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B0984AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B0984AB
Filters - Cable Ferrites SB28B0984AB
Win Source Part Number: 1277250-SB28B0984AB Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.472" (12.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 37Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.591" Dia (15.00mm) Outer Dimension: 0.984" W x 0.492" H (25.00mm x 12.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277250-SB28B0984AB
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.472" (12.00mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 37Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.591" Dia (15.00mm)
Outer Dimension: 0.984" W x 0.492" H (25.00mm x 12.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0984AB
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Aluminum nitride ceramic insulation accessories -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details