Leader Tech, Inc. Filters - Ferrite Disks and Plates SB28B0875-1AB

Description
Win Source Part Number: 1275950-SB28B0875-1A B Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.875" L x 0.875" W (22.23mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1275950-SB28B0875-1A B Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.875" L x 0.875" W (22.23mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Disks and Plates - SB28B0875-1AB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Disks and Plates
SB28B0875-1AB
Filters - Ferrite Disks and Plates SB28B0875-1AB
Win Source Part Number: 1275950-SB28B0875-1A B Category: Filters>Ferrite Disks and Plates Series: Saddle Beads® Package: Bulk Height - Seated (Max): 0.100" (2.54mm) Standard Package: 20 Filter Type: Ferrite Plate Dimension: 0.875" L x 0.875" W (22.23mm x 22.23mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1275950-SB28B0875-1AB
Category: Filters>Ferrite Disks and Plates
Series: Saddle Beads®
Package: Bulk
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 20
Filter Type: Ferrite Plate
Dimension: 0.875" L x 0.875" W (22.23mm x 22.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0875-1AB
Product Name Filters - Ferrite Disks and Plates
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details