Leader Tech, Inc. Filters - Cable Ferrites SB28B0805

Description
Win Source Part Number: 1277267-SB28B0805 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.394" (10.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 25Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.406" Dia (10.30mm) Outer Dimension: 0.803" W x 0.402" H (20.40mm x 10.20mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277267-SB28B0805 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.394" (10.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 25Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.406" Dia (10.30mm) Outer Dimension: 0.803" W x 0.402" H (20.40mm x 10.20mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B0805 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B0805
Filters - Cable Ferrites SB28B0805
Win Source Part Number: 1277267-SB28B0805 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 0.394" (10.00mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 25Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.406" Dia (10.30mm) Outer Dimension: 0.803" W x 0.402" H (20.40mm x 10.20mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277267-SB28B0805
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 0.394" (10.00mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 25Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.406" Dia (10.30mm)
Outer Dimension: 0.803" W x 0.402" H (20.40mm x 10.20mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0805
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details