Leader Tech, Inc. Filters - Cable Ferrites SB28B0617

Description
Win Source Part Number: 1277219-SB28B0617 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 95Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.276" Dia (7.00mm) Outer Dimension: 0.618" W x 0.307" H (15.70mm x 7.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1277219-SB28B0617 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 95Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.276" Dia (7.00mm) Outer Dimension: 0.618" W x 0.307" H (15.70mm x 7.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - SB28B0617 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
SB28B0617
Filters - Cable Ferrites SB28B0617
Win Source Part Number: 1277219-SB28B0617 Category: Filters>Cable Ferrites Type: Flat Package: Bulk Length: 1.126" (28.60mm) Standard Package: 20 Material: 28 Impedance @ Frequency: 95Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.276" Dia (7.00mm) Outer Dimension: 0.618" W x 0.307" H (15.70mm x 7.80mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Leader Tech Inc.

Win Source Part Number: 1277219-SB28B0617
Category: Filters>Cable Ferrites
Type: Flat
Package: Bulk
Length: 1.126" (28.60mm)
Standard Package: 20
Material: 28
Impedance @ Frequency: 95Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.276" Dia (7.00mm)
Outer Dimension: 0.618" W x 0.307" H (15.70mm x 7.80mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Leader Tech Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number SB28B0617
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Direct Bonded Copper Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications soldering
Performance Features Metallized or electrode film
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details